Lite-On Electronics, Inc. LED Indication - Discrete LTST-020KGKT

Description
Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2226-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2226-2-ND
LED Indication - Discrete 160-2226-2-ND
Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2226-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2226-1-ND
LED Indication - Discrete 160-2226-1-ND
Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2226-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2226-6-ND
LED Indication - Discrete 160-2226-6-ND
Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 571nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-020KGKT
Standard LEDs - SMD LTST-020KGKT
Standard LEDs - SMD SMD Side View 0.6mm Green 571nm 120mcd

Standard LEDs - SMD SMD Side View 0.6mm Green 571nm 120mcd

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2226-2-ND LTST-020KGKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details