Lite-On Electronics, Inc. LED Indication - Discrete LTST-010TGKT

Description
Green 528nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 528nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2250-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2250-2-ND
LED Indication - Discrete 160-2250-2-ND
Green 528nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 528nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-010TGKT
880194-LTST-010TGKT
LED Indication - Discrete - LTST-010TGKT 880194-LTST-010TGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880194-LTST-010TGKT Features: Green 528nm LED Indication - Discrete 3.3V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTST-010 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2250-2, LTST-010TGKT-ND, 160-2250-1, 160-2250-6

Manufacturer: Lite-On Inc.
Win Source Part Number: 880194-LTST-010TGKT
Features: Green 528nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: LTST-010
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-2250-2, LTST-010TGKT-ND, 160-2250-1, 160-2250-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-010TGKT
Standard LEDs - SMD LTST-010TGKT
Standard LEDs - SMD SMD Side View 0.4mm Green 525nm 500mcd

Standard LEDs - SMD SMD Side View 0.4mm Green 525nm 500mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2250-2-ND 880194-LTST-010TGKT LTST-010TGKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-010TGKT Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 518 nm (5180 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details