"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.3V 20mA 0.630"" H x 0.386"" W x 0.083"" D (16.00mm x 9.80mm x 2.10mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.3V 20mA 0.630"" H x 0.386"" W x 0.083"" D (16.00mm x 9.80mm x 2.10mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3.3V 20mA 0.630"" H x 0.386"" W x 0.083"" D (16.00mm x 9.80mm x 2.10mm) 10-SMD, No Lead"
LED Displays & Accessories Sing Dig Blue 470nm 0.39" Com Anode
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 160-1863-2-ND | LTS-4817CTB-P |
| Product Name | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | |
| Common | Common Anode | |
| LED Color | Blue |