Lite-On Electronics, Inc. Optoelectronics - Display Modules - LED Character and Numeric LTS-312AHR

Description
Win Source Part Number: 1072843-LTS-312AHR Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 25 Millicandela Rating: 2mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm), 11 Leads Dimension: 0.738" H x 0.388" W x 0.200" D (18.75mm x 9.85mm x 5.08mm) Alternative Parts (Cross-Reference): LTS-7651HR; LTS-6960HR; SA36-11EWA; LTS-4910AHR; SA43-11EWA; SA08-11EWALTS-312AHR .; LTS312AHR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1992-5,Q1356151, LTS-312AHR-ND,LTS312 AHR Base Product Number: LTS-312
Request a Quote Datasheet
Description
Win Source Part Number: 1072843-LTS-312AHR Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 25 Millicandela Rating: 2mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm), 11 Leads Dimension: 0.738" H x 0.388" W x 0.200" D (18.75mm x 9.85mm x 5.08mm) Alternative Parts (Cross-Reference): LTS-7651HR; LTS-6960HR; SA36-11EWA; LTS-4910AHR; SA43-11EWA; SA08-11EWALTS-312AHR .; LTS312AHR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1992-5,Q1356151, LTS-312AHR-ND,LTS312 AHR Base Product Number: LTS-312
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1072843-LTS-312AHR - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1072843-LTS-312AHR
Optoelectronics - Display Modules - LED Character and Numeric 1072843-LTS-312AHR
Win Source Part Number: 1072843-LTS-312AHR Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 25 Millicandela Rating: 2mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm), 11 Leads Dimension: 0.738" H x 0.388" W x 0.200" D (18.75mm x 9.85mm x 5.08mm) Alternative Parts (Cross-Reference): LTS-7651HR; LTS-6960HR; SA36-11EWA; LTS-4910AHR; SA43-11EWA; SA08-11EWALTS-312AHR .; LTS312AHR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1992-5,Q1356151, LTS-312AHR-ND,LTS312 AHR Base Product Number: LTS-312

Win Source Part Number: 1072843-LTS-312AHR
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 25
Millicandela Rating: 2mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.300", 7.62mm), 11 Leads
Dimension: 0.738" H x 0.388" W x 0.200" D (18.75mm x 9.85mm x 5.08mm)
Alternative Parts (Cross-Reference): LTS-7651HR; LTS-6960HR; SA36-11EWA; LTS-4910AHR; SA43-11EWA; SA08-11EWALTS-312AHR.; LTS312AHR;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1992-5,Q1356151,LTS-312AHR-ND,LTS312AHR
Base Product Number: LTS-312

Buy Now Datasheet
LED Character and Numeric - 160-1992-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
160-1992-5-ND
LED Character and Numeric 160-1992-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.738"" H x 0.388"" W x 0.200"" D (18.75mm x 9.85mm x 5.08mm) 14-DIP (0.300"", 7.62mm), 11 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.738"" H x 0.388"" W x 0.200"" D (18.75mm x 9.85mm x 5.08mm) 14-DIP (0.300"", 7.62mm), 11 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LTS-312AHR
LED Displays & Accessories LTS-312AHR
LED Displays & Accessories Hi-Eff Red

LED Displays & Accessories Hi-Eff Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1072843-LTS-312AHR 160-1992-5-ND LTS-312AHR
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Common Common Anode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8808584 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details