Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-659PS-01 LTR-659PS-01

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 801271-LTR-659PS-01 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Proximity Detection: Yes Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 8-SMD, No Lead Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 801271-LTR-659PS-01 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Proximity Detection: Yes Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 8-SMD, No Lead Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-659PS-01 - 801271-LTR-659PS-01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-659PS-01
801271-LTR-659PS-01
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-659PS-01 801271-LTR-659PS-01
Manufacturer: Lite-On Inc. Win Source Part Number: 801271-LTR-659PS-01 Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Proximity Detection: Yes Supplier Device Package: 8-SMD Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: 8-SMD, No Lead Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V

Manufacturer: Lite-On Inc.
Win Source Part Number: 801271-LTR-659PS-01
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Proximity Detection: Yes
Supplier Device Package: 8-SMD
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Package: 8-SMD, No Lead
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
Ambient Light Sensors
LTR-659PS-01
Ambient Light Sensors LTR-659PS-01
Ambient Light Sensors Ambient Light Photo Sensor

Ambient Light Sensors Ambient Light Photo Sensor

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 801271-LTR-659PS-01 LTR-659PS-01
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-659PS-01 Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details