Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-559ALS-01 LTR-559ALS-01

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064391-LTR-559ALS-0 1 Type: Ambient Mounting: Surface Mount Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064391-LTR-559ALS-0 1 Type: Ambient Mounting: Surface Mount Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-559ALS-01 - 1064391-LTR-559ALS-01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-559ALS-01
1064391-LTR-559ALS-01
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-559ALS-01 1064391-LTR-559ALS-01
Manufacturer: Lite-On Inc. Win Source Part Number: 1064391-LTR-559ALS-0 1 Type: Ambient Mounting: Surface Mount Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064391-LTR-559ALS-01
Type: Ambient
Mounting: Surface Mount
Output Type: I2C
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1064391-LTR-559ALS-01
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-559ALS-01
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1101LLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details