Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-553ALS-01 LTR-553ALS-01

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784683-LTR-553ALS-01 Type: Ambient Operating Temperature Range: -30°C ~ 70°C Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.4 V ~ 3.6 V Family Name: LTR-553ALS-01 Proximity Detection: Yes Categories: Sensors, Transducers Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784683-LTR-553ALS-01 Type: Ambient Operating Temperature Range: -30°C ~ 70°C Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.4 V ~ 3.6 V Family Name: LTR-553ALS-01 Proximity Detection: Yes Categories: Sensors, Transducers Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-553ALS-01 - 784683-LTR-553ALS-01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-553ALS-01
784683-LTR-553ALS-01
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-553ALS-01 784683-LTR-553ALS-01
Manufacturer: Lite-On Inc. Win Source Part Number: 784683-LTR-553ALS-01 Type: Ambient Operating Temperature Range: -30°C ~ 70°C Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.4 V ~ 3.6 V Family Name: LTR-553ALS-01 Proximity Detection: Yes Categories: Sensors, Transducers Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 784683-LTR-553ALS-01
Type: Ambient
Operating Temperature Range: -30°C ~ 70°C
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 2.4 V ~ 3.6 V
Family Name: LTR-553ALS-01
Proximity Detection: Yes
Categories: Sensors, Transducers
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors >> Ambient Light Sensors - LTR-553ALS-01 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Ambient Light Sensors
LTR-553ALS-01
Sensors >> Ambient Light Sensors LTR-553ALS-01
SMD-8P Ambient Light Sensors ROHS

SMD-8P Ambient Light Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips
Product Number 784683-LTR-553ALS-01 LTR-553ALS-01
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-553ALS-01 Sensors >> Ambient Light Sensors
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details