Lite-On Electronics, Inc. Optoelectronics - LED Lighting - White LTPL-P033DS50

Description
Win Source Part Number: 992626-LTPL-P033DS50 Category: Optoelectronics>LED Lighting - White Color: White, Neutral Package: Tape & Reel (TR) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 350mA CCT (K): 4400K ~ 5100K Flux @ 25°C, Current - Test: 138lm (125lm ~ 151lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 65 Thermal Resistance of Package: 4.8°C/W Package / Case: 6-SMD, Gull Wing Exposed Pad Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 992626-LTPL-P033DS50 Category: Optoelectronics>LED Lighting - White Color: White, Neutral Package: Tape & Reel (TR) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 350mA CCT (K): 4400K ~ 5100K Flux @ 25°C, Current - Test: 138lm (125lm ~ 151lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 65 Thermal Resistance of Package: 4.8°C/W Package / Case: 6-SMD, Gull Wing Exposed Pad Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
992626-LTPL-P033DS50
Optoelectronics - LED Lighting - White 992626-LTPL-P033DS50
Win Source Part Number: 992626-LTPL-P033DS50 Category: Optoelectronics>LED Lighting - White Color: White, Neutral Package: Tape & Reel (TR) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 350mA CCT (K): 4400K ~ 5100K Flux @ 25°C, Current - Test: 138lm (125lm ~ 151lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 65 Thermal Resistance of Package: 4.8°C/W Package / Case: 6-SMD, Gull Wing Exposed Pad Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Product Status: Obsolete

Win Source Part Number: 992626-LTPL-P033DS50
Category: Optoelectronics>LED Lighting - White
Color: White, Neutral
Package: Tape & Reel (TR)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 500mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 350mA
CCT (K): 4400K ~ 5100K
Flux @ 25°C, Current - Test: 138lm (125lm ~ 151lm)
Lumens/Watt @ Current - Test: 127 lm/W
CRI (Color Rendering Index): 65
Thermal Resistance of Package: 4.8°C/W
Package / Case: 6-SMD, Gull Wing Exposed Pad
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 992626-LTPL-P033DS50
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Long Life Type Mini-mold Chip LED - SMLD12BN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details