Lite-On Electronics, Inc. Optoelectronics - LED Lighting - White LTPL-P013WS57

Description
Win Source Part Number: 1190777-LTPL-P013WS5 7 Category: Optoelectronics>LED Lighting - White Series: LTPL Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.224" (5.70mm) Standard Package: 500 Mounting: SMD (SMT) Current - Max: 700mA Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 350mA CCT (K): 5500K Flux @ 25°C, Current - Test: 95lm (Typ) Lumens/Watt @ Current - Test: 78 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 7.5°C/W Package / Case: 2-SMD, Gull Wing Exposed Pad Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1843-2,160-1843- 1,160-1843-6,LTPLP01 3WS57 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1190777-LTPL-P013WS5 7 Category: Optoelectronics>LED Lighting - White Series: LTPL Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.224" (5.70mm) Standard Package: 500 Mounting: SMD (SMT) Current - Max: 700mA Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 350mA CCT (K): 5500K Flux @ 25°C, Current - Test: 95lm (Typ) Lumens/Watt @ Current - Test: 78 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 7.5°C/W Package / Case: 2-SMD, Gull Wing Exposed Pad Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1843-2,160-1843- 1,160-1843-6,LTPLP01 3WS57 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1190777-LTPL-P013WS57
Optoelectronics - LED Lighting - White 1190777-LTPL-P013WS57
Win Source Part Number: 1190777-LTPL-P013WS5 7 Category: Optoelectronics>LED Lighting - White Series: LTPL Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.224" (5.70mm) Standard Package: 500 Mounting: SMD (SMT) Current - Max: 700mA Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 350mA CCT (K): 5500K Flux @ 25°C, Current - Test: 95lm (Typ) Lumens/Watt @ Current - Test: 78 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 7.5°C/W Package / Case: 2-SMD, Gull Wing Exposed Pad Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1843-2,160-1843- 1,160-1843-6,LTPLP01 3WS57 Product Status: Obsolete

Win Source Part Number: 1190777-LTPL-P013WS57
Category: Optoelectronics>LED Lighting - White
Series: LTPL
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.224" (5.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Current - Max: 700mA
Viewing Angle: 140°
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 350mA
CCT (K): 5500K
Flux @ 25°C, Current - Test: 95lm (Typ)
Lumens/Watt @ Current - Test: 78 lm/W
CRI (Color Rendering Index): 70 (Typ)
Thermal Resistance of Package: 7.5°C/W
Package / Case: 2-SMD, Gull Wing Exposed Pad
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1843-2,160-1843-1,160-1843-6,LTPLP013WS57
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1190777-LTPL-P013WS57
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLMDK04W-R-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details