Lite-On Electronics, Inc. LED White Lighting LTPL-P00DWS65

Description
LED Lighting LTPL White, Cool 6500K 3V 40mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LTPL White, Cool 6500K 3V 40mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-1854-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-1854-2-ND
LED White Lighting 160-1854-2-ND
LED Lighting LTPL White, Cool 6500K 3V 40mA 120° 2020 (5050 Metric)

LED Lighting LTPL White, Cool 6500K 3V 40mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTPL-P00DWS65
High Power LEDs - White LTPL-P00DWS65
High Power LEDs - White 0.5 W Pwr Dual Chip Cool Wht 6500k LED

High Power LEDs - White 0.5 W Pwr Dual Chip Cool Wht 6500k LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1854-2-ND LTPL-P00DWS65
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Light Bars -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature)
Peak Wavelength 400 to 700 nm (4000 to 7000 Å)
View Details