Lite-On Electronics, Inc. LED White Lighting LTPL-P00DWS57

Description
LED Lighting LTPL White, Cool 5700K 3V 40mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LTPL White, Cool 5700K 3V 40mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-1857-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-1857-6-ND
LED White Lighting 160-1857-6-ND
LED Lighting LTPL White, Cool 5700K 3V 40mA 120° 2020 (5050 Metric)

LED Lighting LTPL White, Cool 5700K 3V 40mA 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 160-1857-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-1857-1-ND
LED White Lighting 160-1857-1-ND
LED Lighting LTPL White, Cool 5700K 3V 40mA 120° 2020 (5050 Metric)

LED Lighting LTPL White, Cool 5700K 3V 40mA 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 160-1857-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-1857-2-ND
LED White Lighting 160-1857-2-ND
LED Lighting LTPL White, Cool 5700K 3V 40mA 120° 2020 (5050 Metric)

LED Lighting LTPL White, Cool 5700K 3V 40mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
998890-LTPL-P00DWS57
Optoelectronics - LED Lighting - White 998890-LTPL-P00DWS57
Win Source Part Number: 998890-LTPL-P00DWS57 Category: Optoelectronics>LED Lighting - White Series: LTPL Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 80mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3V Current - Test: 40mA CCT (K): 5700K Flux @ 25°C, Current - Test: 21lm (Typ) Lumens/Watt @ Current - Test: 85 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 20°C/W Package / Case: 2020 (5050 Metric) Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1857-1,160-1857- 2,160-1857-6 Base Product Number: LTPL-P00

Win Source Part Number: 998890-LTPL-P00DWS57
Category: Optoelectronics>LED Lighting - White
Series: LTPL
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 80mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 40mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 21lm (Typ)
Lumens/Watt @ Current - Test: 85 lm/W
CRI (Color Rendering Index): 70 (Typ)
Thermal Resistance of Package: 20°C/W
Package / Case: 2020 (5050 Metric)
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1857-1,160-1857-2,160-1857-6
Base Product Number: LTPL-P00

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTPL-P00DWS57
High Power LEDs - White LTPL-P00DWS57
High Power LEDs - White 0.5 W Pwr Dual Chip Cool Wht 5700k LED

High Power LEDs - White 0.5 W Pwr Dual Chip Cool Wht 5700k LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1857-6-ND 998890-LTPL-P00DWS57 LTPL-P00DWS57
Product Name LED White Lighting Optoelectronics - LED Lighting - White High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - 516-4086-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers