Lite-On Electronics, Inc. LED White Lighting LTPL-P00DNS40

Description
LED Lighting LTPL White, Neutral 4000K 3V 40mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LTPL White, Neutral 4000K 3V 40mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-1855-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-1855-2-ND
LED White Lighting 160-1855-2-ND
LED Lighting LTPL White, Neutral 4000K 3V 40mA 120° 2020 (5050 Metric)

LED Lighting LTPL White, Neutral 4000K 3V 40mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTPL-P00DNS40
High Power LEDs - White LTPL-P00DNS40
High Power LEDs - White 0.5 W Pwr Dual Chip N. Wht 4000K LED

High Power LEDs - White 0.5 W Pwr Dual Chip N. Wht 4000K LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1855-2-ND LTPL-P00DNS40
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details