Lite-On Electronics, Inc. LED White Lighting LTPL-P00DMS30

Description
LED Lighting LTPL White, Warm 3000K 3V 40mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LTPL White, Warm 3000K 3V 40mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-1856-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-1856-2-ND
LED White Lighting 160-1856-2-ND
LED Lighting LTPL White, Warm 3000K 3V 40mA 120° 2020 (5050 Metric)

LED Lighting LTPL White, Warm 3000K 3V 40mA 120° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTPL-P00DMS30
High Power LEDs - White LTPL-P00DMS30
High Power LEDs - White 0.5 W Pwr Dual Chip W. Wht 3000K LED

High Power LEDs - White 0.5 W Pwr Dual Chip W. Wht 3000K LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1856-2-ND LTPL-P00DMS30
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
2-color type mini-mold chip LED - SML-D22MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 620 nm (5700 to 6200 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details