Lite-On Electronics, Inc. Dual 0.5 W White Led Lighting LTPL-P00DMS27

Description
White LEDs 0.5 W POWER LED, WARM WHITE, DUAL CHIP (3000K) Product overview: LTPL-P00DMS27 from Lite-On is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5 W. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, Dual, 0.5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTPL-P00DMS27 can be used for catalog matching and distributor lookup.
Request a Quote
Description
White LEDs 0.5 W POWER LED, WARM WHITE, DUAL CHIP (3000K) Product overview: LTPL-P00DMS27 from Lite-On is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5 W. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, Dual, 0.5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTPL-P00DMS27 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 0.5 W White Led Lighting - 124-LTPL-P00DMS27 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 0.5 W White Led Lighting
124-LTPL-P00DMS27
Dual 0.5 W White Led Lighting 124-LTPL-P00DMS27
White LEDs 0.5 W POWER LED, WARM WHITE, DUAL CHIP (3000K) Product overview: LTPL-P00DMS27 from Lite-On is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5 W. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, Dual, 0.5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTPL-P00DMS27 can be used for catalog matching and distributor lookup.

White LEDs 0.5 W POWER LED, WARM WHITE, DUAL CHIP (3000K) Product overview: LTPL-P00DMS27 from Lite-On is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5 W. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, Dual, 0.5 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTPL-P00DMS27 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps
Product Number 124-LTPL-P00DMS27
Product Name Dual 0.5 W White Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Spotlights & Downlights - 1225160 - RS Components, Ltd.
Specs
Diameter 30 mm (1.18 inch)
Maximum Overall Length 1.57 inch (40 mm)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details