Lite-On Electronics, Inc. Optoelectronics - LED Lighting - White LTPL-C08DZS27

Description
Win Source Part Number: 982991-LTPL-C08DZS27 Category: Optoelectronics>LED Lighting - White Series: C08 Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.156" (3.96mm) Standard Package: 360 Mounting: SMD (SMT) Current - Max: 60mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 100V Current - Test: 40mA CCT (K): 2700K Flux @ 25°C, Current - Test: 360lm (Typ) Lumens/Watt @ Current - Test: 90 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4.5°C/W Package / Case: 8-SMD, No Lead Exposed Pad Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTPL-C08
Request a Quote Datasheet
Description
Win Source Part Number: 982991-LTPL-C08DZS27 Category: Optoelectronics>LED Lighting - White Series: C08 Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.156" (3.96mm) Standard Package: 360 Mounting: SMD (SMT) Current - Max: 60mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 100V Current - Test: 40mA CCT (K): 2700K Flux @ 25°C, Current - Test: 360lm (Typ) Lumens/Watt @ Current - Test: 90 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4.5°C/W Package / Case: 8-SMD, No Lead Exposed Pad Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTPL-C08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
982991-LTPL-C08DZS27
Optoelectronics - LED Lighting - White 982991-LTPL-C08DZS27
Win Source Part Number: 982991-LTPL-C08DZS27 Category: Optoelectronics>LED Lighting - White Series: C08 Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.156" (3.96mm) Standard Package: 360 Mounting: SMD (SMT) Current - Max: 60mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 100V Current - Test: 40mA CCT (K): 2700K Flux @ 25°C, Current - Test: 360lm (Typ) Lumens/Watt @ Current - Test: 90 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4.5°C/W Package / Case: 8-SMD, No Lead Exposed Pad Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTPL-C08

Win Source Part Number: 982991-LTPL-C08DZS27
Category: Optoelectronics>LED Lighting - White
Series: C08
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.156" (3.96mm)
Standard Package: 360
Mounting: SMD (SMT)
Current - Max: 60mA
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 100V
Current - Test: 40mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 360lm (Typ)
Lumens/Watt @ Current - Test: 90 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4.5°C/W
Package / Case: 8-SMD, No Lead Exposed Pad
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTPL-C08

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LTPL-C08DZS27
High Power LEDs - White LTPL-C08DZS27
High Power LEDs - White Power LED 100/200V 4W

High Power LEDs - White Power LED 100/200V 4W

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 982991-LTPL-C08DZS27 LTPL-C08DZS27
Product Name Optoelectronics - LED Lighting - White High Power LEDs - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details