Lite-On Electronics, Inc. LED White Lighting LTPL-C0676WPGB

Description
LED COOL WHITE 5500K 0806
Request a Quote Datasheet
Description
LED COOL WHITE 5500K 0806
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-LTPL-C0676WPGBTR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTPL-C0676WPGBTR-ND
LED White Lighting 160-LTPL-C0676WPGBTR-ND
LED COOL WHITE 5500K 0806

LED COOL WHITE 5500K 0806

Buy Now Datasheet
LED White Lighting - 160-LTPL-C0676WPGBCT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTPL-C0676WPGBCT-ND
LED White Lighting 160-LTPL-C0676WPGBCT-ND
LED COOL WHITE 5500K 0806

LED COOL WHITE 5500K 0806

Buy Now Datasheet
LED White Lighting - 160-LTPL-C0676WPGBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTPL-C0676WPGBDKR-ND
LED White Lighting 160-LTPL-C0676WPGBDKR-ND
LED COOL WHITE 5500K 0806

LED COOL WHITE 5500K 0806

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-LTPL-C0676WPGBTR-ND
Product Name LED White Lighting
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 5500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details