Lite-On Electronics, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible LTPL-C034UVH385

Description
Win Source Part Number: 1133963-LTPL-C034UVH 385 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.7V Wavelength: 385nm Package / Case: 2-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2185TR,160-2185C T,160-2185DKR Base Product Number: LTPL-C034
Request a Quote Datasheet
Description
Win Source Part Number: 1133963-LTPL-C034UVH 385 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.7V Wavelength: 385nm Package / Case: 2-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2185TR,160-2185C T,160-2185DKR Base Product Number: LTPL-C034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1133963-LTPL-C034UVH385
Optoelectronics - LED Emitters - Infrared, UV, Visible 1133963-LTPL-C034UVH385
Win Source Part Number: 1133963-LTPL-C034UVH 385 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 3.7V Wavelength: 385nm Package / Case: 2-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2185TR,160-2185C T,160-2185DKR Base Product Number: LTPL-C034

Win Source Part Number: 1133963-LTPL-C034UVH385
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: C03
Type: Ultraviolet (UV)
Package: Tape & Reel
Orientation: Top View
Standard Package: 500
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 700mA
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 3.7V
Wavelength: 385nm
Package / Case: 2-SMD, No Lead Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-2185TR,160-2185CT,160-2185DKR
Base Product Number: LTPL-C034

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
LTPL-C034UVH385
High Power LEDs - Single Color LTPL-C034UVH385
High Power LEDs - Single Color HIGH PWR UV 385nm

High Power LEDs - Single Color HIGH PWR UV 385nm

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1133963-LTPL-C034UVH385 LTPL-C034UVH385
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible High Power LEDs - Single Color
Peak Wavelength 385 nm (3850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
PCB Based Subminiature Lamps - ASMT-BG20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
7 suppliers
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers