Lite-On Electronics, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible LTPL-C034UVH365

Description
Win Source Part Number: 1152197-LTPL-C034UVH 365 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 4V Wavelength: 365nm Package / Case: 2-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2184CT,160-2184T R,160-2184DKR Base Product Number: LTPL-C034
Request a Quote Datasheet
Description
Win Source Part Number: 1152197-LTPL-C034UVH 365 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 4V Wavelength: 365nm Package / Case: 2-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2184CT,160-2184T R,160-2184DKR Base Product Number: LTPL-C034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1152197-LTPL-C034UVH365
Optoelectronics - LED Emitters - Infrared, UV, Visible 1152197-LTPL-C034UVH365
Win Source Part Number: 1152197-LTPL-C034UVH 365 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing Angle: 130° Voltage - Forward (Vf) (Typ): 4V Wavelength: 365nm Package / Case: 2-SMD, No Lead Exposed Pad Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-2184CT,160-2184T R,160-2184DKR Base Product Number: LTPL-C034

Win Source Part Number: 1152197-LTPL-C034UVH365
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Series: C03
Type: Ultraviolet (UV)
Package: Tape & Reel
Orientation: Top View
Standard Package: 500
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 700mA
Viewing Angle: 130°
Voltage - Forward (Vf) (Typ): 4V
Wavelength: 365nm
Package / Case: 2-SMD, No Lead Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-2184CT,160-2184TR,160-2184DKR
Base Product Number: LTPL-C034

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
LTPL-C034UVH365
High Power LEDs - Single Color LTPL-C034UVH365
High Power LEDs - Single Color HIGH PWR UV 365nm

High Power LEDs - Single Color HIGH PWR UV 365nm

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1152197-LTPL-C034UVH365 LTPL-C034UVH365
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible High Power LEDs - Single Color
Peak Wavelength 365 nm (3650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details