Lite-On Electronics, Inc. Optoelectronics - LED Lighting - White LTPL-C023WS57

Description
Win Source Part Number: 971892-LTPL-C023WS57 Category: Optoelectronics>LED Lighting - White Color: White Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 971892-LTPL-C023WS57 Category: Optoelectronics>LED Lighting - White Color: White Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
971892-LTPL-C023WS57
Optoelectronics - LED Lighting - White 971892-LTPL-C023WS57
Win Source Part Number: 971892-LTPL-C023WS57 Category: Optoelectronics>LED Lighting - White Color: White Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Product Status: Obsolete

Win Source Part Number: 971892-LTPL-C023WS57
Category: Optoelectronics>LED Lighting - White
Color: White
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 971892-LTPL-C023WS57
Product Name Optoelectronics - LED Lighting - White
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Dual color chip LED with reflector - SML-020MVT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 650 nm (5700 to 6500 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details