Lite-On Electronics, Inc. LED White Lighting LTPL-A138DWAGB

Description
LED NEUTRAL WHT 4500K 0505
Request a Quote Datasheet
Description
LED NEUTRAL WHT 4500K 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-LTPL-A138DWAGBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTPL-A138DWAGBDKR-ND
LED White Lighting 160-LTPL-A138DWAGBDKR-ND
LED NEUTRAL WHT 4500K 0505

LED NEUTRAL WHT 4500K 0505

Buy Now Datasheet
LED White Lighting - 160-LTPL-A138DWAGBTR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTPL-A138DWAGBTR-ND
LED White Lighting 160-LTPL-A138DWAGBTR-ND
LED NEUTRAL WHT 4500K 0505

LED NEUTRAL WHT 4500K 0505

Buy Now Datasheet
LED White Lighting - 160-LTPL-A138DWAGBCT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTPL-A138DWAGBCT-ND
LED White Lighting 160-LTPL-A138DWAGBCT-ND
LED NEUTRAL WHT 4500K 0505

LED NEUTRAL WHT 4500K 0505

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-LTPL-A138DWAGBDKR-ND
Product Name LED White Lighting
LED Package: 0505 (1313 Metric)
LED Type White
Color Temperature 4500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
High brightness chip LED with reflector - SML-Z14YT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
View Details
2 suppliers