LITE-ON ELECTRONICS, INC.
LTLMR4TBTV3DA -- LED INDICATION - DISCRETE
Lite-On Electronics, Inc.
LED Indication - Discrete
LTLMR4TBTV3DA
Description
LED BLUE DIFFUSED SMD
Request a Quote
Email Supplier
Datasheet
Description
LED BLUE DIFFUSED SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
160-LTLMR4TBTV3DADKR-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
3-SMD, Gull Wing
|
|
LED Type
|
Blue
|
|
Peak Wavelength
|
464 nm (4640 Å)
|
|
Viewing Angle
|
35 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
Number of Array Elements
1
View Details
LED Type
Infrared
Peak Wavelength
875 nm (8750 Å)
Forward Current
65 milliamps
View Details
LED Package:
1206 (3216 Metric)
LED Type
White
Color Temperature
6200 K
View Details
2 suppliers