LITE-ON ELECTRONICS, INC.
LTLMR4EW2DA -- LED INDICATION - DISCRETE
Lite-On Electronics, Inc.
LED Indication - Discrete
LTLMR4EW2DA
Description
LED RED DIFFUSED SMD
Request a Quote
Email Supplier
Datasheet
Description
LED RED DIFFUSED SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
160-LTLMR4EW2DACT-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
3-SMD, Gull Wing
|
|
LED Type
|
Red
|
|
Peak Wavelength
|
630 nm (6300 Å)
|
|
Viewing Angle
|
25 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Purple; Purple
Array
Array
Number of Array Elements
1
View Details
LED Package:
TO-46
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
View Details
LED Package:
4-PLCC
LED Type
Green
Peak Wavelength
521 nm (5210 Å)
View Details