Lite-On Electronics, Inc. LED Indication - Discrete LTLMH4ERADA

Description
LED RED DIFFUSED SMD
Request a Quote Datasheet
Description
LED RED DIFFUSED SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTLMH4ERADATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTLMH4ERADATR-ND
LED Indication - Discrete 160-LTLMH4ERADATR-ND
LED RED DIFFUSED SMD

LED RED DIFFUSED SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTLMH4ERADACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTLMH4ERADACT-ND
LED Indication - Discrete 160-LTLMH4ERADACT-ND
LED RED DIFFUSED SMD

LED RED DIFFUSED SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-LTLMH4ERADATR-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NMP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 165 degrees
View Details
2 suppliers