Lite-On Electronics, Inc. LED Indication - Discrete LTL915SYKS

Description
"Amber 594nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Amber 594nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1635-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1635-ND
LED Indication - Discrete 160-1635-ND
"Amber 594nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

"Amber 594nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1635-ND
Product Name LED Indication - Discrete
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Amber
Peak Wavelength 596 nm (5960 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-1303-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 520 to 640 nm (5200 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details