Lite-On Electronics, Inc. LED Indication - Discrete LTL914SYKS

Description
"Amber 594nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Amber 594nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1632-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1632-ND
LED Indication - Discrete 160-1632-ND
"Amber 594nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

"Amber 594nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1632-ND
Product Name LED Indication - Discrete
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Amber
Peak Wavelength 596 nm (5960 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Circular high-brightness LED lamp - SLI-580UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance - 85AC2475 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details