Lite-On Electronics, Inc. LED Indication - Discrete LTL913SEKS

Description
"Red 628nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 628nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1628-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1628-ND
LED Indication - Discrete 160-1628-ND
"Red 628nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

"Red 628nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1628-ND
Product Name LED Indication - Discrete
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red
Peak Wavelength 638 nm (6380 Å)
Viewing Angle 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
1W Mini High Power LED - ASMT-JR10-AST01 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 635 degrees
Optical Power Output 1000 milliwatts
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details