Lite-On Electronics, Inc. LED Indication - Discrete LTL912SYKSA

Description
"Amber 594nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Amber 594nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1627-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1627-ND
LED Indication - Discrete 160-1627-ND
"Amber 594nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

"Amber 594nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL912SYKSA
Standard LEDs - Through Hole LTL912SYKSA
Standard LEDs - Through Hole Amber Clear 594nm

Standard LEDs - Through Hole Amber Clear 594nm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1627-ND LTL912SYKSA
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Amber
Peak Wavelength 596 nm (5960 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Color Lighting - 475-GHCSSRM3.24-V5V7-1-1-700-R33TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details