Lite-On Electronics, Inc. LED Indication - Discrete LTL911TBKS

Description
"Blue 470nm LED Indication - Discrete 4V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Blue 470nm LED Indication - Discrete 4V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1637-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1637-ND
LED Indication - Discrete 160-1637-ND
"Blue 470nm LED Indication - Discrete 4V 4-DIP (0.200"", 5.08mm)"

"Blue 470nm LED Indication - Discrete 4V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTL911TBKS
Standard LEDs - SMD LTL911TBKS
Standard LEDs - SMD Super Flux Thru-Hole Blue 470nm 56Deg

Standard LEDs - SMD Super Flux Thru-Hole Blue 470nm 56Deg

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1637-ND LTL911TBKS
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details
EXCELED™ series - SLI-343P8G - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers