Lite-On Electronics, Inc. LED Indication - Discrete LTL5H3SRKS

Description
Red 630nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1619-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1619-ND
LED Indication - Discrete 160-1619-ND
Red 630nm LED Indication - Discrete 2.2V Radial

Red 630nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1619-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Small chip LED with reflector - SML-M13UT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers