Lite-On Electronics, Inc. Optoelectronics - LED Indication - Discrete LTL42UB6N

Description
Win Source Part Number: 977796-LTL42UB6N Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 1,001 Configuration: Standard Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Voltage - Forward (Vf) (Typ): 3.8V Current - Test: 20mA Wavelength - Dominant: 466nm Wavelength - Peak: 428nm Height (Max): 5.85mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1971,LTL42UB6N-N D Base Product Number: LTL42 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 977796-LTL42UB6N Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 1,001 Configuration: Standard Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Voltage - Forward (Vf) (Typ): 3.8V Current - Test: 20mA Wavelength - Dominant: 466nm Wavelength - Peak: 428nm Height (Max): 5.85mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1971,LTL42UB6N-N D Base Product Number: LTL42 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
977796-LTL42UB6N
Optoelectronics - LED Indication - Discrete 977796-LTL42UB6N
Win Source Part Number: 977796-LTL42UB6N Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 1,001 Configuration: Standard Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Voltage - Forward (Vf) (Typ): 3.8V Current - Test: 20mA Wavelength - Dominant: 466nm Wavelength - Peak: 428nm Height (Max): 5.85mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1971,LTL42UB6N-N D Base Product Number: LTL42 Product Status: Obsolete

Win Source Part Number: 977796-LTL42UB6N
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 1,001
Configuration: Standard
Viewing Angle: 45°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Voltage - Forward (Vf) (Typ): 3.8V
Current - Test: 20mA
Wavelength - Dominant: 466nm
Wavelength - Peak: 428nm
Height (Max): 5.85mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1971,LTL42UB6N-ND
Base Product Number: LTL42
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL42UB6N
Standard LEDs - Through Hole LTL42UB6N
Standard LEDs - Through Hole Blue Clear

Standard LEDs - Through Hole Blue Clear

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 977796-LTL42UB6N LTL42UB6N
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Type Blue; Blue
Peak Wavelength 466 nm (4660 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details