Lite-On Electronics, Inc. LED Indication - Discrete LTL42TG6N

Description
Green 525nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1970-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1970-ND
LED Indication - Discrete 160-1970-ND
Green 525nm LED Indication - Discrete 3.5V Radial

Green 525nm LED Indication - Discrete 3.5V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331827-LTL42TG6N - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331827-LTL42TG6N
Optoelectronics - LED Indication - Discrete 1331827-LTL42TG6N
Manufacturer: Lite-On Inc. Win Source Part Number: 1331827-LTL42TG6N Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3000mcd Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 20mA Wavelength - Dominant: 525nm Height (Max): 5.85mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: 160-1970,LTL42TG6N-N D Base Product Number: LTL42 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331827-LTL42TG6N
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 45°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3000mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Height (Max): 5.85mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: 160-1970,LTL42TG6N-ND
Base Product Number: LTL42
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL42TG6N
Standard LEDs - Through Hole LTL42TG6N
Standard LEDs - Through Hole Green Clear 525nm

Standard LEDs - Through Hole Green Clear 525nm

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1970-ND 1331827-LTL42TG6N LTL42TG6N
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details