Lite-On Electronics, Inc. LED Indication - Discrete - LTL42TB6N LTL42TB6N

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064282-LTL42TB6N Packaging: Bulk Color: Blue Mounting: Through Hole Forward Voltage: 3.5V Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 310mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.00mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 5.85mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064282-LTL42TB6N Packaging: Bulk Color: Blue Mounting: Through Hole Forward Voltage: 3.5V Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 310mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.00mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 5.85mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTL42TB6N
1064282-LTL42TB6N
LED Indication - Discrete - LTL42TB6N 1064282-LTL42TB6N
Manufacturer: Lite-On Inc. Win Source Part Number: 1064282-LTL42TB6N Packaging: Bulk Color: Blue Mounting: Through Hole Forward Voltage: 3.5V Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 310mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.00mm Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Height (Max): 5.85mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064282-LTL42TB6N
Packaging: Bulk
Color: Blue
Mounting: Through Hole
Forward Voltage: 3.5V
Viewing Angle: 45°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 310mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.00mm
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 5.85mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL42TB6N
Standard LEDs - Through Hole LTL42TB6N
Standard LEDs - Through Hole Blue, 470nm

Standard LEDs - Through Hole Blue, 470nm

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1064282-LTL42TB6N LTL42TB6N
Product Name LED Indication - Discrete - LTL42TB6N Standard LEDs - Through Hole
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-013UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers