Lite-On Electronics, Inc. LED Indication - Discrete LTL42EVHJNT

Description
Red 618nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 618nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1666-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1666-ND
LED Indication - Discrete 160-1666-ND
Red 618nm LED Indication - Discrete 2V Radial

Red 618nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1666-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 516-AAMD-CB33-STC02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details