Lite-On Electronics, Inc. LED Indication - Discrete LTL42EKEKNN

Description
Red 624nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1665-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1665-ND
LED Indication - Discrete 160-1665-ND
Red 624nm LED Indication - Discrete 2.05V Radial

Red 624nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Red 3 mm T-1 22° Water Clear 880 mcd 2.05 V LED Through Hole - 456-LTL42EKEKNN - Utmel Electronic Limited
Hong Kong, China
Red 3 mm T-1 22° Water Clear 880 mcd 2.05 V LED Through Hole
456-LTL42EKEKNN
Red 3 mm T-1 22° Water Clear 880 mcd 2.05 V LED Through Hole 456-LTL42EKEKNN
Red 3 mm T-1 22° Water Clear 880 mcd 2.05 V LED Through Hole

Red 3 mm T-1 22° Water Clear 880 mcd 2.05 V LED Through Hole

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL42EKEKNN
Standard LEDs - Through Hole LTL42EKEKNN
Standard LEDs - Through Hole Red Clear

Standard LEDs - Through Hole Red Clear

Buy Now

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1665-ND 456-LTL42EKEKNN LTL42EKEKNN
Product Name LED Indication - Discrete Red 3 mm T-1 22° Water Clear 880 mcd 2.05 V LED Through Hole Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 22 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Led, 3W, Aveon, Royal-Blue, 0.760W; Product Range Broadcom - 36AJ8248 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details