Lite-On Electronics, Inc. LED Indication - Discrete LTL42CW65AT

Description
White LED Indication - Discrete 3.7V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1718-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1718-ND
LED Indication - Discrete 160-1718-ND
White LED Indication - Discrete 3.7V Radial

White LED Indication - Discrete 3.7V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1718-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Chip LED with reflector - SML-013UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details