Lite-On Electronics, Inc. LED Indication - Discrete LTL353TGK

Description
Green 530nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Green 530nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1717-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1717-ND
LED Indication - Discrete 160-1717-ND
Green 530nm LED Indication - Discrete 3.5V Radial

Green 530nm LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1717-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13Y2W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details