Lite-On Electronics, Inc. LED Indication - Discrete - LTL2W3TBK4 LTL2W3TBK4

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784523-LTL2W3TBK4 Part Status: Obsolete(EOL) Categories: Optoelectronics Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784523-LTL2W3TBK4 Part Status: Obsolete(EOL) Categories: Optoelectronics Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTL2W3TBK4
784523-LTL2W3TBK4
LED Indication - Discrete - LTL2W3TBK4 784523-LTL2W3TBK4
Manufacturer: Lite-On Inc. Win Source Part Number: 784523-LTL2W3TBK4 Part Status: Obsolete(EOL) Categories: Optoelectronics Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 784523-LTL2W3TBK4
Part Status: Obsolete(EOL)
Categories: Optoelectronics
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 784523-LTL2W3TBK4
Product Name LED Indication - Discrete - LTL2W3TBK4
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-ASMF-LWG8-NSVJDTR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details