Lite-On Electronics, Inc. Standard LEDs - Through Hole LTL2V3RU3K

Description
Standard LEDs - Through Hole 5mmm Thru-Hole Red 639nm 30 Deg
Description
Standard LEDs - Through Hole 5mmm Thru-Hole Red 639nm 30 Deg

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2V3RU3K
Standard LEDs - Through Hole LTL2V3RU3K
Standard LEDs - Through Hole 5mmm Thru-Hole Red 639nm 30 Deg

Standard LEDs - Through Hole 5mmm Thru-Hole Red 639nm 30 Deg

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LTL2V3RU3K
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-ASCB-HTC2-0A309DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 463 to 628 nm (4630 to 6280 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details