Lite-On Electronics, Inc. LED Indication - Discrete LTL2V3EU3KS

Description
Red 625nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTL2V3EU3KS-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTL2V3EU3KS-ND
LED Indication - Discrete LTL2V3EU3KS-ND
Red 625nm LED Indication - Discrete 2.1V Radial

Red 625nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2V3EU3KS
Standard LEDs - Through Hole LTL2V3EU3KS
Standard LEDs - Through Hole Red 624nm Clear 5mm Thru-Hole Lamp

Standard LEDs - Through Hole Red 624nm Clear 5mm Thru-Hole Lamp

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTL2V3EU3KS-ND LTL2V3EU3KS
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 626 nm (6260 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details