Lite-On Electronics, Inc. LED Indication - Discrete - LTL2T3TBK5 LTL2T3TBK5

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880118-LTL2T3TBK5 Features: Blue 470nm LED Indication - Discrete 3.5V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: LTL2T3 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880118-LTL2T3TBK5 Features: Blue 470nm LED Indication - Discrete 3.5V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: LTL2T3 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTL2T3TBK5
880118-LTL2T3TBK5
LED Indication - Discrete - LTL2T3TBK5 880118-LTL2T3TBK5
Manufacturer: Lite-On Inc. Win Source Part Number: 880118-LTL2T3TBK5 Features: Blue 470nm LED Indication - Discrete 3.5V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: LTL2T3 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880118-LTL2T3TBK5
Features: Blue 470nm LED Indication - Discrete 3.5V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: LTL2T3
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Indication - Discrete - 160-1610-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1610-ND
LED Indication - Discrete 160-1610-ND
Blue 470nm LED Indication - Discrete 3.5V Radial

Blue 470nm LED Indication - Discrete 3.5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2T3TBK5
Standard LEDs - Through Hole LTL2T3TBK5
Standard LEDs - Through Hole Blue Clear 470nm

Standard LEDs - Through Hole Blue Clear 470nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 880118-LTL2T3TBK5 160-1610-ND LTL2T3TBK5
Product Name LED Indication - Discrete - LTL2T3TBK5 LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13C02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details