Lite-On Electronics, Inc. LED Indication - Discrete LTL2T3TBK2

Description
Blue 470nm LED Indication - Discrete 4V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1607-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1607-ND
LED Indication - Discrete 160-1607-ND
Blue 470nm LED Indication - Discrete 4V Radial

Blue 470nm LED Indication - Discrete 4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1607-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-XZCDGK50W-3VUCT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details