Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3VYKNT

Description
Amber 592nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1503-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1503-ND
LED Indication - Discrete 160-1503-ND
Amber 592nm LED Indication - Discrete 2V Radial

Amber 592nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1503-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 595 nm (5950 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
IR LEDs - 2758959 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details