Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3VEKNT

Description
Red 624nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1499-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1499-ND
LED Indication - Discrete 160-1499-ND
Red 624nm LED Indication - Discrete 2V Radial

Red 624nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2R3VEKNT
Standard LEDs - Through Hole LTL2R3VEKNT
Standard LEDs - Through Hole Red Clear 624nm

Standard LEDs - Through Hole Red Clear 624nm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1499-ND LTL2R3VEKNT
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML013BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details