Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3TGY3KS

Description
Green 529nm LED Indication - Discrete 3.05V Radial
Request a Quote Datasheet
Description
Green 529nm LED Indication - Discrete 3.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2247-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2247-ND
LED Indication - Discrete 160-2247-ND
Green 529nm LED Indication - Discrete 3.05V Radial

Green 529nm LED Indication - Discrete 3.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2R3TGY3KS
Standard LEDs - Through Hole LTL2R3TGY3KS
Standard LEDs - Through Hole Green/ Water Clear 525-532nm7800mcd

Standard LEDs - Through Hole Green/ Water Clear 525-532nm7800mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2247-ND LTL2R3TGY3KS
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 531 nm (5310 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details