Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3TGK

Description
Green 525nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1948-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1948-ND
LED Indication - Discrete 160-1948-ND
Green 525nm LED Indication - Discrete 3.5V Radial

Green 525nm LED Indication - Discrete 3.5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2R3TGK
Standard LEDs - Through Hole LTL2R3TGK
Standard LEDs - Through Hole Green Clear 525nm

Standard LEDs - Through Hole Green Clear 525nm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1948-ND LTL2R3TGK
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED White Lighting - 475-GWCSHPM1.PM-LRLT-A434-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4500 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details