Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3SYK

Description
Amber 590nm LED Indication - Discrete 2.35V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1657-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1657-ND
LED Indication - Discrete 160-1657-ND
Amber 590nm LED Indication - Discrete 2.35V Radial

Amber 590nm LED Indication - Discrete 2.35V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1657-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W Mini High Power LED - ASMT-JB11-NNQ01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 165 degrees
View Details
2 suppliers