Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3SEK

Description
Red 630nm LED Indication - Discrete 2.25V Radial
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1656-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1656-ND
LED Indication - Discrete 160-1656-ND
Red 630nm LED Indication - Discrete 2.25V Radial

Red 630nm LED Indication - Discrete 2.25V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1656-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-343MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers