Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3KYK

Description
Amber 592nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1687-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1687-ND
LED Indication - Discrete 160-1687-ND
Amber 592nm LED Indication - Discrete 2.05V Radial

Amber 592nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2R3KYK
Standard LEDs - Through Hole LTL2R3KYK
Standard LEDs - Through Hole Yellow Clear 592nm

Standard LEDs - Through Hole Yellow Clear 592nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1687-ND LTL2R3KYK
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 595 nm (5950 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Circular high-brightness LED lamp - SLI-580DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers