Lite-On Electronics, Inc. LED Indication - Discrete LTL2R3KSK

Description
Yellow 590nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.05V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1686-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1686-ND
LED Indication - Discrete 160-1686-ND
Yellow 590nm LED Indication - Discrete 2.05V Radial

Yellow 590nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2R3KSK
Standard LEDs - Through Hole LTL2R3KSK
Standard LEDs - Through Hole Yellow Clear 587nm

Standard LEDs - Through Hole Yellow Clear 587nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1686-ND LTL2R3KSK
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LED White Lighting - ASMT-QYBC-NHJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details