Lite-On USA International Inc. LED Indication - Discrete LTL2R3KRD-EM

Description
Red 631nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1853-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1853-ND
LED Indication - Discrete 160-1853-ND
Red 631nm LED Indication - Discrete 1.8V Radial

Red 631nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
LEDs - 1689437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED 5mm 631nm 50mcd 30deg

Red LED 5mm 631nm 50mcd 30deg

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LTL2R3KRD-EM
Standard LEDs - Through Hole LTL2R3KRD-EM
Standard LEDs - Through Hole Thru-Hole Lamp 5mm Red 631nm 30Deg

Standard LEDs - Through Hole Thru-Hole Lamp 5mm Red 631nm 30Deg

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1853-ND 1689437 LTL2R3KRD-EM
Product Name LED Indication - Discrete LEDs Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Red
Peak Wavelength 642 nm (6420 Å) 631 nm (6310 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASM6-SL92-NTV0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details